Texas Instruments PTN78000W 1.5-A, Wide-Input Adjustable Switching Regulator PTN78000WAZ

Description
1.5-A, Wide-Input Adjustable Switching Regulator 5-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
1.5-A, Wide-Input Adjustable Switching Regulator 5-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTN78000W 1.5-A, Wide-Input Adjustable Switching Regulator
PTN78000WAZ
PTN78000W 1.5-A, Wide-Input Adjustable Switching Regulator PTN78000WAZ
1.5-A, Wide-Input Adjustable Switching Regulator 5-Surface Mount Module -40 to 85

1.5-A, Wide-Input Adjustable Switching Regulator 5-Surface Mount Module -40 to 85

Buy Now Datasheet
SMD 1.5A 36V 12.6V Boost DC-DC Converter IC - 132-PTN78000WAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A 36V 12.6V Boost DC-DC Converter IC
132-PTN78000WAZ
SMD 1.5A 36V 12.6V Boost DC-DC Converter IC 132-PTN78000WAZ
1.5A DC/DC Boost Regulator, 7-36V In, 2.5-12.6V Out, SMD Product overview: PTN78000WAZ from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, SMD, 1.5A, 36V, 12.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, SMD, 1.5A, 36V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78000WAZ can be used for catalog matching and distributor lookup.

1.5A DC/DC Boost Regulator, 7-36V In, 2.5-12.6V Out, SMD Product overview: PTN78000WAZ from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, SMD, 1.5A, 36V, 12.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, SMD, 1.5A, 36V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78000WAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PTN78000WAZ - 1240691-PTN78000WAZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTN78000WAZ
1240691-PTN78000WAZ
Power Supplies Board Mount DCDC Converters - PTN78000WAZ 1240691-PTN78000WAZ
Manufacturer: Texas Instruments Win Source Part Number: 1240691-PTN78000WAZ Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): PTN78000WAH; STMGFS302415-R; PTN78000WAZ; PTN78000WAZT; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Test & Measurement, Medical, Avionics

Manufacturer: Texas Instruments
Win Source Part Number: 1240691-PTN78000WAZ
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PTN78000WAH; STMGFS302415-R; PTN78000WAZ; PTN78000WAZT;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Test & Measurement, Medical, Avionics

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTN78000WAZ 132-PTN78000WAZ 1240691-PTN78000WAZ
Product Name PTN78000W 1.5-A, Wide-Input Adjustable Switching Regulator SMD 1.5A 36V 12.6V Boost DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PTN78000WAZ
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT
Features Enable,Tracking
Output Voltage 2.5 to 12.6 volts 12.6 volts
Unlock Full Specs
to access all available technical data