The PTN78000HAS is a 1.5-A, wide-input, adjustable step-down switching regulator in a surface-mount module package, operating from 15 V to 36 V input and providing an output voltage adjustable from 11.85 V to 22 V. It supports an operating temperature range of -40°C to 85°C, meets UL94V-0 flammability rating, and is qualified to MIL-STD-883D mechanical shock and vibration standards. The module weighs 2 grams and is designed for RoHS compliance with lead-free finish. It includes undervoltage lockout, on/off inhibit, current limiting, and overtemperature shutdown.
1.5 A, Wide Input, Wide Output Adjust Module 5-Surface Mount Module -40 to 85
1.5A DC/DC Regulator, 15-36V In, 11.85-22V Out, 33W, SMD Product overview: PTN78000HAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 36V, 22V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.5A, 36V, 22V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78000HAS can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTN78000HAS | 132-PTN78000HAS |
| Product Name | PTN78000H 1.5 A, Wide Input, Wide Output Adjust Module | SMD 1.5A 36V 22V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT |
| Features | Enable,Tracking | |
| Output Voltage | 11.85 to 22 volts | 22 volts |