1.5 A, Wide Input, Non-Isolated, Wide Negative Output Adjust Module 5-Surface Mount Module
1.5A DC/DC Controller, -3V to -15V Adj, Non-Isolated, SMD Product overview: PTN78000AAZT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1.5A, -3V, -15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 1.5A, -3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78000AAZT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 931086-PTN78000AAZT
Series: PTN78000A
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V - - 1.5A 7V - 29V Input
Package: Reel - TR
Package: 5-SMD Module
Mounting: Surface Mount
Family Name: PTN78000
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8504.40.9580
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTN78000AAZT | 132-PTN78000AAZT | 931086-PTN78000AAZT |
| Product Name | PTN78000A 1.5 A, Wide Input, Non-Isolated, Wide Negative Output Adjust Module | SMD Isolated 1.5A -3V DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - PTN78000AAZT |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT | Other; 5-SMD Module |
| Features | 12V Bus,24V Bus,Boost/Buck-Boost,EMI Tested,Enable,VO Adjustable,Wide Input,Wide Output | ||
| Output Voltage | -15 to -3 volts | -3 volts |