Texas Instruments PTN04050A 6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter PTN04050AAZT

Description
6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter 5-Surface Mount Module
Request a Quote Datasheet
Description
6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter 5-Surface Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTN04050A 6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter
PTN04050AAZT
PTN04050A 6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter PTN04050AAZT
6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter 5-Surface Mount Module

6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter 5-Surface Mount Module

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 1039881-PTN04050AAZT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1039881-PTN04050AAZT
Power Supplies - Board Mount - DC DC Converters 1039881-PTN04050AAZT
Win Source Part Number: 1039881-PTN04050AAZT Category: Power Supplies - Board Mount>DC DC Converters Series: PTN04050A (6W) Type: Non-Isolated PoL Module Features: OCP, OTP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 250 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 2.9V Voltage - Input (Max): 7V Voltage - Output 1: -15 ~ -3.3V Efficiency: 83% Package / Case: 5-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm) Alternative Parts (Cross-Reference): PT5022L; PTH04070WAZT; PTH04070WAZ; TES 1-0511; TES 1-0513; TES 1-0512; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-32208-1,296-3220 8-2,2156-PTN04050AAZ T,PTN04050AAZT-ND,29 6-32208-6,TEXTISPTN0 4050AAZT Base Product Number: PTN04050 Product Status: Obsolete

Win Source Part Number: 1039881-PTN04050AAZT
Category: Power Supplies - Board Mount>DC DC Converters
Series: PTN04050A (6W)
Type: Non-Isolated PoL Module
Features: OCP, OTP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 250
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 2.9V
Voltage - Input (Max): 7V
Voltage - Output 1: -15 ~ -3.3V
Efficiency: 83%
Package / Case: 5-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm)
Alternative Parts (Cross-Reference): PT5022L; PTH04070WAZT; PTH04070WAZ; TES 1-0511; TES 1-0513; TES 1-0512;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-32208-1,296-32208-2,2156-PTN04050AAZT,PTN04050AAZT-ND,296-32208-6,TEXTISPTN04050AAZT
Base Product Number: PTN04050
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips
Product Number PTN04050AAZT 1039881-PTN04050AAZT
Product Name PTN04050A 6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter Power Supplies - Board Mount - DC DC Converters
Package Type Other; Surface Mount Module,Through-Hole Module Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Buck 4.5V 42V 2A Step-Down DC-DC Converter IC - 739-LM22680MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 2 amps
View Details
2 suppliers
3A 40V Boost DC-DC Converter IC - 739-LM2577SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 12.4 volts
Input Voltage 40 volts
View Details
2 suppliers
Power Supplies Board Mount DCDC Converters - PT5504A - 930981-PT5504A - Win Source Electronics
Specs
Package Type Other; 5-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details