Texas Instruments PTN04050A 6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter PTN04050AAZ

Description
6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter 5-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter 5-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTN04050A 6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter
PTN04050AAZ
PTN04050A 6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter PTN04050AAZ
6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter 5-Surface Mount Module -40 to 85

6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter 5-Surface Mount Module -40 to 85

Buy Now Datasheet
SMD Isolated 6W 1A DC-DC Converter IC - 132-PTN04050AAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 6W 1A DC-DC Converter IC
132-PTN04050AAZ
SMD Isolated 6W 1A DC-DC Converter IC 132-PTN04050AAZ
6W DC/DC Converter, 1A Output, -3.3V, Non-Isolated, SMD Product overview: PTN04050AAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 6W, 1A, -3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 6W, 1A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN04050AAZ can be used for catalog matching and distributor lookup.

6W DC/DC Converter, 1A Output, -3.3V, Non-Isolated, SMD Product overview: PTN04050AAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 6W, 1A, -3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 6W, 1A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN04050AAZ can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - PTN04050AAZ - 931077-PTN04050AAZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTN04050AAZ
931077-PTN04050AAZ
Power Supplies Board Mount DCDC Converters - PTN04050AAZ 931077-PTN04050AAZ
Manufacturer: Texas Instruments Win Source Part Number: 931077-PTN04050AAZ Series: PTN04050A (6W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V - - 1A 2.9V - 7V Input Package: Tray Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PTN04050 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: -296-20497-ND, -296-20497, -PTN04050AAZ-NDR, 296-20497, PTN04050AAZ-ND

Manufacturer: Texas Instruments
Win Source Part Number: 931077-PTN04050AAZ
Series: PTN04050A (6W)
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V - - 1A 2.9V - 7V Input
Package: Tray
Package: 5-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PTN04050
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Other Part Number: -296-20497-ND, -296-20497, -PTN04050AAZ-NDR, 296-20497, PTN04050AAZ-ND

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTN04050AAZ 132-PTN04050AAZ 931077-PTN04050AAZ
Product Name PTN04050A 6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter SMD Isolated 6W 1A DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PTN04050AAZ
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT Other; 5-SMD Module
Features 3.3V Bus,5V Bus,Boost/Buck-Boost,EMI Tested,Enable,VO Adjustable,Wide Input,Wide Output
Output Voltage -15 to -3.3 volts -3.3 volts
Unlock Full Specs
to access all available technical data