6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative
DC/DC Converter Module, 6W, 1A, -3.3V Out, Non-Isolated Product overview: PTN04050AAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 6W, 1A, -3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 6W, 1A, -3.3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN04050AAH can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTN04050AAH | 132-PTN04050AAH |
| Product Name | PTN04050A 6-W, 3.3/5-V Input, Wide Adjust Output Positive-to-Negative Converter | Isolated 6W 1A -3.3V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Module |
| Features | 3.3V Bus,5V Bus,Boost/Buck-Boost,EMI Tested,Enable,VO Adjustable,Wide Input,Wide Output | |
| Output Voltage | -15 to -3.3 volts | -3.3 volts |