Texas Instruments PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter PTMA403033N2AZT

Description
10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter 6-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter 6-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter
PTMA403033N2AZT
PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter PTMA403033N2AZT
10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter 6-Surface Mount Module -40 to 85

10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter 6-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 1221418-PTMA403033N2AZT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1221418-PTMA403033N2AZT
Power Supplies - Board Mount - DC DC Converters 1221418-PTMA403033N2AZT
Win Source Part Number: 1221418-PTMA403033N2 AZT Category: Power Supplies - Board Mount>DC DC Converters Series: PTMA40xx (10W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, UVLO Package: Tape & Reel (TR) Applications: ITE (Commercial) Standard Package: 250 Mounting: SMD (SMT) Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 82% Package / Case: 6-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.10" L x 0.96" W x 0.36" H (27.9mm x 24.4mm x 9.1mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8504.40.9580 Mfr: Texas Instruments Base Product Number: PTMA403033 Product Status: Not For New Designs

Win Source Part Number: 1221418-PTMA403033N2AZT
Category: Power Supplies - Board Mount>DC DC Converters
Series: PTMA40xx (10W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, UVLO
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 250
Mounting: SMD (SMT)
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 82%
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.10" L x 0.96" W x 0.36" H (27.9mm x 24.4mm x 9.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Base Product Number: PTMA403033
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number PTMA403033N2AZT 1221418-PTMA403033N2AZT
Product Name PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-LMR14030SDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 40 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 4.5V 42V 500mA Step-Down DC-DC Converter IC - 739-LM22674MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 0.5000 amps
View Details
2 suppliers
DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022415DU/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
Buck 2.5A VQFN Step-Down DC-DC Converter IC - 85-BQ24133RGYR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VQFN EP
Output Voltage 13.5 volts
IOUT 2.5 amps
View Details
2 suppliers