Texas Instruments PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter PTMA403033N1AZT

Description
10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter 5-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter 5-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter
PTMA403033N1AZT
PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter PTMA403033N1AZT
10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter 5-Surface Mount Module -40 to 85

10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter 5-Surface Mount Module -40 to 85

Buy Now Datasheet
Isolated 3.3V 3A 10W DC-DC Converter IC - 132-PTMA403033N1AZT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 3.3V 3A 10W DC-DC Converter IC
132-PTMA403033N1AZT
Isolated 3.3V 3A 10W DC-DC Converter IC 132-PTMA403033N1AZT
3.3V 3A 10W Isolated DC-DC Converter, 36-75V In, 1.5kV Isolation, SMT Product overview: PTMA403033N1AZT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 3A, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 3A, 10W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTMA403033N1AZT can be used for catalog matching and distributor lookup.

3.3V 3A 10W Isolated DC-DC Converter, 36-75V In, 1.5kV Isolation, SMT Product overview: PTMA403033N1AZT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 3A, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 3A, 10W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTMA403033N1AZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PTMA403033N1AZT - 931076-PTMA403033N1AZT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTMA403033N1AZT
931076-PTMA403033N1AZT
Power Supplies Board Mount DCDC Converters - PTMA403033N1AZT 931076-PTMA403033N1AZT
Manufacturer: Texas Instruments Win Source Part Number: 931076-PTMA403033N1A ZT Series: PTMA40xx (10W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 3A 36V - 75V Input Package: Reel - TR Package: 5-SMD Module Mounting: Surface Mount Part Status: Not For New Designs Family Name: PTMA403033 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 931076-PTMA403033N1AZT
Series: PTMA40xx (10W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 3A 36V - 75V Input
Package: Reel - TR
Package: 5-SMD Module
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: PTMA403033
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTMA403033N1AZT 132-PTMA403033N1AZT 931076-PTMA403033N1AZT
Product Name PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter Isolated 3.3V 3A 10W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PTMA403033N1AZT
Package Type Other; SMD/SMT Other; 5-SMD Module
Unlock Full Specs
to access all available technical data