Texas Instruments PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter PTMA403033N1AD

Description
PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter
Request a Quote Datasheet
Description
PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter
PTMA403033N1AD
PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter PTMA403033N1AD
PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter

PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTMA403033N1AD - 1240663-PTMA403033N1AD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTMA403033N1AD
1240663-PTMA403033N1AD
Power Supplies Board Mount DCDC Converters - PTMA403033N1AD 1240663-PTMA403033N1AD
Manufacturer: Texas Instruments Win Source Part Number: 1240663-PTMA403033N1 AD Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240663-PTMA403033N1AD
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Isolated 3.3V 3A 10W DC-DC Converter IC - 132-PTMA403033N1AD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 3.3V 3A 10W DC-DC Converter IC
132-PTMA403033N1AD
Isolated 3.3V 3A 10W DC-DC Converter IC 132-PTMA403033N1AD
3.3V 3A 10W Isolated DC-DC Converter Module Product overview: PTMA403033N1AD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 3A, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 3A, 10W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTMA403033N1AD can be used for catalog matching and distributor lookup.

3.3V 3A 10W Isolated DC-DC Converter Module Product overview: PTMA403033N1AD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 3A, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 3A, 10W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTMA403033N1AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Module DC-DC 1-OUT 3.3V 3A 10W 5-Pin DIP Module Tray - 815-PTMA403033N1AD - Utmel Electronic Limited
Hong Kong, China
Module DC-DC 1-OUT 3.3V 3A 10W 5-Pin DIP Module Tray
815-PTMA403033N1AD
Module DC-DC 1-OUT 3.3V 3A 10W 5-Pin DIP Module Tray 815-PTMA403033N1AD
Module DC-DC 1-OUT 3.3V 3A 10W 5-Pin DIP Module Tray

Module DC-DC 1-OUT 3.3V 3A 10W 5-Pin DIP Module Tray

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTMA403033N1AD 1240663-PTMA403033N1AD 132-PTMA403033N1AD 815-PTMA403033N1AD
Product Name PTMA403033 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter Power Supplies Board Mount DCDC Converters - PTMA403033N1AD Isolated 3.3V 3A 10W DC-DC Converter IC Module DC-DC 1-OUT 3.3V 3A 10W 5-Pin DIP Module Tray
Package Type Other; Module DIP; Other; 5-DIP Module
Output Voltage 3.3 volts 3.3 volts
Input Voltage 75 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - PT5505N - 930983-PT5505N - Win Source Electronics
Specs
Package Type Other; 5-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DCV010512 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
DCP021212 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021212U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
LMZ20501 1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage - LMZ20501SILR - Texas Instruments
Specs
Package Type Other; uSiP
Features EMI Tested,Enable,Light Load Efficiency,Power Good
Output Voltage 0.8000 to 3.6 volts
View Details
3 suppliers