Texas Instruments PTMA402050 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter PTMA402050A3AD

Description
PTMA402050 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter
Request a Quote
Description
PTMA402050 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTMA402050A3AD is a 10-W isolated DC/DC converter in a through-hole package with a 1.1 in × 1.0 in (27.94 mm × 24.38 mm) footprint, designed for input voltages from 36 V to 75 V and providing a 5-V output. It offers 1500-Vdc isolation, up to 87% efficiency, and includes overcurrent, overvoltage, and undervoltage lockout protections. The module meets UL/IEC/CSA-C22.2 60950-1 safety standards, operates from -40°C to 85°C, and weighs 6.5 grams. It supports positive logic enable control and has a switching frequency of 250-350 kHz. The part is not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The PTMA402050A3AD is a 10-W isolated DC/DC converter in a through-hole package with a 1.1 in × 1.0 in (27.94 mm × 24.38 mm) footprint, designed for input voltages from 36 V to 75 V and providing a 5-V output. It offers 1500-Vdc isolation, up to 87% efficiency, and includes overcurrent, overvoltage, and undervoltage lockout protections. The module meets UL/IEC/CSA-C22.2 60950-1 safety standards, operates from -40°C to 85°C, and weighs 6.5 grams. It supports positive logic enable control and has a switching frequency of 250-350 kHz. The part is not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTMA402050 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter
PTMA402050A3AD
PTMA402050 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter PTMA402050A3AD
PTMA402050 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter

PTMA402050 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 1231250-PTMA402050A3AD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1231250-PTMA402050A3AD
Power Supplies - Board Mount - DC DC Converters 1231250-PTMA402050A3AD
Win Source Part Number: 1231250-PTMA402050A3 AD Category: Power Supplies - Board Mount>DC DC Converters Series: PTMA40xx (10W) Type: Isolated Module Features: UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -296-21476,TEXTISPTM A402050A3AD,296-2147 6,2156-PTMA402050A3A D,-296-21476-ND,-PTM A402050A3AD-NDR Base Product Number: PTMA402050 Product Status: Not For New Designs

Win Source Part Number: 1231250-PTMA402050A3AD
Category: Power Supplies - Board Mount>DC DC Converters
Series: PTMA40xx (10W)
Type: Isolated Module
Features: UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 30
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: -296-21476,TEXTISPTMA402050A3AD,296-21476,2156-PTMA402050A3AD,-296-21476-ND,-PTMA402050A3AD-NDR
Base Product Number: PTMA402050
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number PTMA402050A3AD 1231250-PTMA402050A3AD
Product Name PTMA402050 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data