Texas Instruments PTMA401120 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter PTMA401120A1AZ

Description
10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter 4-Surface Mount Module
Request a Quote Datasheet
Description
10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter 4-Surface Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTMA401120 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter
PTMA401120A1AZ
PTMA401120 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter PTMA401120A1AZ
10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter 4-Surface Mount Module

10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter 4-Surface Mount Module

Buy Now Datasheet
SMD 12W 12V 1A DC-DC Converter IC - 132-PTMA401120A1AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12W 12V 1A DC-DC Converter IC
132-PTMA401120A1AZ
SMD 12W 12V 1A DC-DC Converter IC 132-PTMA401120A1AZ
12W DC-DC Converter, 12V Out, 1A, 36-75V In, 1.5kV Iso, SMD Product overview: PTMA401120A1AZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12W, 12V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 12W, 12V, 1A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTMA401120A1AZ can be used for catalog matching and distributor lookup.

12W DC-DC Converter, 12V Out, 1A, 36-75V In, 1.5kV Iso, SMD Product overview: PTMA401120A1AZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12W, 12V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 12W, 12V, 1A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTMA401120A1AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1015757-PTMA401120A1AZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1015757-PTMA401120A1AZ
Power Supplies - Board Mount - DC DC Converters 1015757-PTMA401120A1AZ
Win Source Part Number: 1015757-PTMA401120A1 AZ Category: Power Supplies - Board Mount>DC DC Converters Series: PTMA40xx (10W) Type: Isolated Module Features: UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 30 Mounting: SMD (SMT) Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 82% Package / Case: 4-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.10" L x 0.96" W x 0.36" H (27.9mm x 24.4mm x 9.1mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH info available upon request HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: TEXTISPTMA401120A1AZ ,296-21463,-PTMA4011 20A1AZ-NDR,-296-2146 3-ND,2156-PTMA401120 A1AZ,-296-21463 Base Product Number: PTMA401120 Product Status: Not For New Designs

Win Source Part Number: 1015757-PTMA401120A1AZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: PTMA40xx (10W)
Type: Isolated Module
Features: UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 30
Mounting: SMD (SMT)
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 82%
Package / Case: 4-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.10" L x 0.96" W x 0.36" H (27.9mm x 24.4mm x 9.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH info available upon request
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: TEXTISPTMA401120A1AZ,296-21463,-PTMA401120A1AZ-NDR,-296-21463-ND,2156-PTMA401120A1AZ,-296-21463
Base Product Number: PTMA401120
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTMA401120A1AZ 132-PTMA401120A1AZ 1015757-PTMA401120A1AZ
Product Name PTMA401120 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter SMD 12W 12V 1A DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; SMD/SMT Other; Tray
Output Voltage 12 volts 36 to 75 volts
Input Voltage 75 volts
Unlock Full Specs
to access all available technical data