Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117131-PTLC6984ZXLR
Length: 6 mm
Thickness: 810 µm
Height: 1.1 mm
Number of Pins: 96
Width: 6 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1117131-PTLC6984ZXLR |
| Product Name | Custom Parts - Custom Parts (N - R) - PTLC6984ZXLR |