Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978104-PTLC6984RRFR
Length: 9 mm
Mounting: SMD (SMT)
Thickness: 900 µm
Height: 1 mm
Number of Pins: 76
Width: 9 mm
Categories: OEM Parts(O-R)
Case / Package: VQFN
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 978104-PTLC6984RRFR |
| Product Name | OEM Parts - OEM Parts (O - R) - PTLC6984RRFR |