The PTH12060YAZ is a 10-A non-isolated DC-DC termination module for DDR/QDR memory applications, operating from a 12-V input to generate a bus termination voltage that tracks an external reference. It is housed in a surface-mount package measuring 1 in. × 0.62 in. and operates from -40°C to 85°C. The module provides output overcurrent protection with auto-reset, efficiency up to 83%, and a typical output ripple of 20 mVpp. It meets UL/cUL60950, EN60950, and VDE safety standards and is Point-of-Load Alliance (POLA™) compatible. The part includes an on/off inhibit function and remote sense for tight load regulation.
10 A 12-V Input Bus Termination Power Module for DDR/QDR Memory 10-Surface Mount Module -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 807781-PTH12060YAZ
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 10.8V
Voltage - Output 1: 0.55 ~ 1.8V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Maximum Input Voltage: 13.2V
Manufacturer Package: 10-SMD Module
Current - Output (Maximum): 10A
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)
Part Number Series: PTH12060Y
10A 1.8V DC/DC Converter Module, 10.8-13.2V In, SMD Product overview: PTH12060YAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 1.8V, 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 10A, 1.8V, 13.2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH12060YAZ can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH12060YAZ | 807781-PTH12060YAZ | 132-PTH12060YAZ |
| Product Name | PTH12060Y 10 A 12-V Input Bus Termination Power Module for DDR/QDR Memory | Power Supplies Board Mount DCDC Converters - PTH12060YAZ | SMD 10A 1.8V 13.2V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; 10-SMD Module | Other; SMD/SMT |
| Features | Shutdown (Inhibit) Pin; Shutdown Pin for S3 | ||
| Input Voltage | 10.8 to 13.2 volts | 13.2 volts | 13.2 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |