10 A 12-V Input Bus Termination Power Module for DDR/QDR Memory 10-Surface Mount Module -40 to 85
10A, 1.8V DC/DC Converter Module, 10.8-13.2V In, SMD Product overview: PTH12060YAST from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 1.8V, 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 10A, 1.8V, 13.2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH12060YAST can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTH12060YAST | 132-PTH12060YAST |
| Product Name | PTH12060Y 10 A 12-V Input Bus Termination Power Module for DDR/QDR Memory | SMD 10A 1.8V 13.2V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT |
| Features | Shutdown (Inhibit) Pin; Shutdown Pin for S3 | |
| Input Voltage | 10.8 to 13.2 volts | 13.2 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |