The PTH12060Y is a bus termination power module designed for DDR and QDR memory applications, capable of delivering up to 10 A of output current. It operates with input voltages of 12 V, and features a VTT output that tracks the system reference voltage (VREF). The module is compact, measuring 1 in. x 0.62 in., making it suitable for space-constrained designs. It offers high efficiency, with values reaching up to 91%, and operates within a temperature range of -40°C to 85°C. The module includes safety features such as undervoltage lockout and output overcurrent protection, and supports an on/off inhibit function for power management. It is compliant with various safety agency standards, including UL/cUL60950 and EN60950. The PTH12060Y is available in through-hole and surface mount configurations, providing flexibility for different design requirements.
10 A 12-V Input Bus Termination Power Module for DDR/QDR Memory 10-Through-Hole Module -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | PTH12060YAH |
| Product Name | PTH12060Y 10 A 12-V Input Bus Termination Power Module for DDR/QDR Memory |
| Package Type | Other; Surface Mount Module,Through-Hole Module |