Texas Instruments DC-DC Converter IC PTH12050WAG

Description
Dc-dc Regulated Power Module Product overview: PTH12050WAG from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-PTH12050WAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dc-dc Regulated Power Module Product overview: PTH12050WAG from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-PTH12050WAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter IC - 921-PTH12050WAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
921-PTH12050WAG
DC-DC Converter IC 921-PTH12050WAG
Dc-dc Regulated Power Module Product overview: PTH12050WAG from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-PTH12050WAG can be used for catalog matching and distributor lookup.

Dc-dc Regulated Power Module Product overview: PTH12050WAG from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-PTH12050WAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1207384-PTH12050WAG - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1207384-PTH12050WAG
Power Supplies - Board Mount - DC DC Converters 1207384-PTH12050WAG
Win Source Part Number: 1207384-PTH12050WAG Category: Power Supplies - Board Mount>DC DC Converters Series: PTH12050W (200W) Type: Non-Isolated PoL Module Features: Adjustable Output Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 1.2 ~ 5.5V Efficiency: 93% Package / Case: 6-SMD Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.87" L x 0.49" W x 0.33" H (22.1mm x 12.6mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8504.40.8500 Mfr: Texas Instruments Other Names: TEXTISPTH12050WAG,21 56-PTH12050WAG RoHS Status: Not applicable

Win Source Part Number: 1207384-PTH12050WAG
Category: Power Supplies - Board Mount>DC DC Converters
Series: PTH12050W (200W)
Type: Non-Isolated PoL Module
Features: Adjustable Output
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 1.2 ~ 5.5V
Efficiency: 93%
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.87" L x 0.49" W x 0.33" H (22.1mm x 12.6mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8504.40.8500
Mfr: Texas Instruments
Other Names: TEXTISPTH12050WAG,2156-PTH12050WAG
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 921-PTH12050WAG 1207384-PTH12050WAG
Product Name DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck Step-Down DC-DC Converter IC - 776-AAT2500IWP-AW-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1226020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details