The PTH12050LAZT is a 6-A, 12-V input non-isolated wide-output adjustable power module with Auto-Track™ sequencing, designed for point-of-load applications requiring precise voltage sequencing. It has a surface-mount package with dimensions of 0.87 in × 0.5 in (22.1 mm × 12.57 mm) and operates over a temperature range of -40°C to 85°C. The output voltage is adjustable from 0.8 V to 1.8 V, set via a single external resistor. It features output overcurrent protection with auto-recovery, under-voltage lockout, and an on/off inhibit function. Efficiency reaches up to 93%, and it meets UL/IEC/CSA-22.2 60950-1 safety standards. The device is compliant with Point-of-Load Alliance (POLA™) specifications.
0.8 to 1.8 V 6-A, 12-V Input Wide-Adjust Module w/ Auto-Track 6-Surface Mount Module -40 to 85
DC-DC Regulated Power Supply Module, 1 Output, 10.8W, Hybrid
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTH12050LAZT | PTH12050LAZT |
| Product Name | PTH12050L 0.8 to 1.8 V 6-A, 12-V Input Wide-Adjust Module w/ Auto-Track | |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Surface Mount Module6 |