1.2 to 5.5 V 26-A, 12-V Input Non-Isolated Wide-Adjust Module 13-Surface Mount Module -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1240635-PTH12030WAZ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 1.2-5.5V 143W
| Texas Instruments | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH12030WAZ | 1240635-PTH12030WAZ | 815-PTH12030WAZ |
| Product Name | PTH12030W 1.2 to 5.5 V 26-A, 12-V Input Non-Isolated Wide-Adjust Module | Power Supplies Board Mount DCDC Converters - PTH12030WAZ | DC DC CONVERTER 1.2-5.5V 143W |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; 13-SMD Module | |
| Features | Enable,Output Discharge,Tracking | ||
| Output Voltage | 1.2 to 5.5 volts | 5.5 volts | |
| Input Voltage | 10.2 to 13.8 volts | 12 volts |