Texas Instruments PTH12020L 0.8 to 1.8 V 18-A, 12-V Input Non-Isolated Wide-Adjust Module PTH12020LAS

Description
0.8 to 1.8 V 18-A, 12-V Input Non-Isolated Wide-Adjust Module 10-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
0.8 to 1.8 V 18-A, 12-V Input Non-Isolated Wide-Adjust Module 10-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH12020L 0.8 to 1.8 V 18-A, 12-V Input Non-Isolated Wide-Adjust Module
PTH12020LAS
PTH12020L 0.8 to 1.8 V 18-A, 12-V Input Non-Isolated Wide-Adjust Module PTH12020LAS
0.8 to 1.8 V 18-A, 12-V Input Non-Isolated Wide-Adjust Module 10-Surface Mount Module -40 to 85

0.8 to 1.8 V 18-A, 12-V Input Non-Isolated Wide-Adjust Module 10-Surface Mount Module -40 to 85

Buy Now Datasheet
SMD Isolated 18A 1.8V DC-DC Converter IC - 132-PTH12020LAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 18A 1.8V DC-DC Converter IC
132-PTH12020LAS
SMD Isolated 18A 1.8V DC-DC Converter IC 132-PTH12020LAS
18A DC/DC Converter, 1.8V Out, 12V In, Non-Isolated, SMD Module Product overview: PTH12020LAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 18A, 1.8V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 18A, 1.8V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH12020LAS can be used for catalog matching and distributor lookup.

18A DC/DC Converter, 1.8V Out, 12V In, Non-Isolated, SMD Module Product overview: PTH12020LAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 18A, 1.8V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 18A, 1.8V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH12020LAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1086296-PTH12020LAS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1086296-PTH12020LAS
Power Supplies - Board Mount - DC DC Converters 1086296-PTH12020LAS
Win Source Part Number: 1086296-PTH12020LAS Category: Power Supplies - Board Mount>DC DC Converters Series: PTH12020 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 20 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 18A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8V Efficiency: 89% Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.49" L x 0.87" W x 0.38" H (38.0mm x 22.1mm x 9.6mm) Alternative Parts (Cross-Reference): PTH12020WAZ; PTH12020WAS; PTH12020WAZT; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: -296-20461-ND,-PTH12 020LAS-NDR,296-20461 ,296-20461-NDR,296-2 0461INACTIVE,PTH1202 0LAS-NDR,PTH12020LAS -ND,TEXTISPTH12020LA S,-296-20461,2156-PT H12020LAS Base Product Number: PTH12020 RoHS Status: RoHS non-compliant

Win Source Part Number: 1086296-PTH12020LAS
Category: Power Supplies - Board Mount>DC DC Converters
Series: PTH12020
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 20
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 18A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.8 ~ 1.8V
Efficiency: 89%
Package / Case: 10-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.49" L x 0.87" W x 0.38" H (38.0mm x 22.1mm x 9.6mm)
Alternative Parts (Cross-Reference): PTH12020WAZ; PTH12020WAS; PTH12020WAZT;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: -296-20461-ND,-PTH12020LAS-NDR,296-20461,296-20461-NDR,296-20461INACTIVE,PTH12020LAS-NDR,PTH12020LAS-ND,TEXTISPTH12020LAS,-296-20461,2156-PTH12020LAS
Base Product Number: PTH12020
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH12020LAS 132-PTH12020LAS 1086296-PTH12020LAS
Product Name PTH12020L 0.8 to 1.8 V 18-A, 12-V Input Non-Isolated Wide-Adjust Module SMD Isolated 18A 1.8V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT Other; Tray
Features Enable,Output Discharge,Tracking
Output Voltage 0.8000 to 1.8 volts 1.8 volts 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCV010512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers
DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
Power Supplies Board Mount DCDC Converters - PT5103C - 930967-PT5103C - Win Source Electronics
Specs
Package Type Other; 3-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers