15 A 12-V Input Bus Termination Power Module for DDR/QDR Memory 10-Surface Mount Module -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 813471-PTH12010YAZ
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 10.8V
Voltage - Output 1: 0.55 ~ 1.8V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm)
Maximum Input Voltage: 13.2V
Manufacturer Package: 10-SMD Module
Current - Output (Maximum): 12A
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Part Number Series: PTH12010Y
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTH12010YAZ | 813471-PTH12010YAZ |
| Product Name | PTH12010Y 15 A 12-V Input Bus Termination Power Module for DDR/QDR Memory | Power Supplies Board Mount DCDC Converters - PTH12010YAZ |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; 10-SMD Module |