Texas Instruments PTH12010Y 15 A 12-V Input Bus Termination Power Module for DDR/QDR Memory PTH12010YAH

Description
15 A 12-V Input Bus Termination Power Module for DDR/QDR Memory 10-Through-Hole Module -40 to 85
Request a Quote Datasheet
Description
15 A 12-V Input Bus Termination Power Module for DDR/QDR Memory 10-Through-Hole Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH12010Y 15 A 12-V Input Bus Termination Power Module for DDR/QDR Memory
PTH12010YAH
PTH12010Y 15 A 12-V Input Bus Termination Power Module for DDR/QDR Memory PTH12010YAH
15 A 12-V Input Bus Termination Power Module for DDR/QDR Memory 10-Through-Hole Module -40 to 85

15 A 12-V Input Bus Termination Power Module for DDR/QDR Memory 10-Through-Hole Module -40 to 85

Buy Now Datasheet
Isolated 12A 1.8V 13.2V DC-DC Converter IC - 132-PTH12010YAH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 12A 1.8V 13.2V DC-DC Converter IC
132-PTH12010YAH
Isolated 12A 1.8V 13.2V DC-DC Converter IC 132-PTH12010YAH
12A 1.8V DC/DC Converter Module, Non-Isolated, 10.8-13.2V In Product overview: PTH12010YAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12A, 1.8V, 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12A, 1.8V, 13.2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH12010YAH can be used for catalog matching and distributor lookup.

12A 1.8V DC/DC Converter Module, Non-Isolated, 10.8-13.2V In Product overview: PTH12010YAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12A, 1.8V, 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12A, 1.8V, 13.2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH12010YAH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number PTH12010YAH 132-PTH12010YAH
Product Name PTH12010Y 15 A 12-V Input Bus Termination Power Module for DDR/QDR Memory Isolated 12A 1.8V 13.2V DC-DC Converter IC
Package Type Other; Surface Mount Module,Through-Hole Module Other; Module
Features Shutdown (Inhibit) Pin; Shutdown Pin for S3
Input Voltage 10.8 to 13.2 volts 13.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM25115 42V, Secondary Side Post Regulator/Synchronous Buck Controller - LM25115SDX/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP,WSON
Features Thermal Shutdown Protection; Frequency Synchronization,Synchronization Pin,Thermal Shutdown,Soft Start
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
3A 40V Boost DC-DC Converter IC - 739-LM2577SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 12.4 volts
Input Voltage 40 volts
View Details
2 suppliers
Low-Power Buck 3V 65V Step-Down DC-DC Converter IC - 739-LM5165YDRCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 65 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers