0.8 to 1.8 V 12-A, 12-V Input Non-Isolated Wide-Adjust Module 10-Through-Hole Module -40 to 85
12A DC/DC Converter Module, 0.8-1.8V Out, 10.8-13.2V In Product overview: PTH12010LAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 1.8V, 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12A, 1.8V, 13.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH12010LAH can be used for catalog matching and distributor lookup.
DC-DC Regulated Power Supply Module, 1 Output, 21.6W, Hybrid
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH12010LAH | 132-PTH12010LAH | PTH12010LAH |
| Product Name | PTH12010L 0.8 to 1.8 V 12-A, 12-V Input Non-Isolated Wide-Adjust Module | 12A 1.8V 13.2V DC-DC Converter IC | |
| Package Type | Other; Through-Hole Module,Surface Mount Module | Other; Module | DIP; Other; DIPMODULE10 |
| Features | Enable,Output Discharge,Tracking | ||
| Output Voltage | 0.8000 to 1.8 volts | 1.8 volts |