Texas Instruments PTH12000W 1.2 to 5.5 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module PTH12000WAZ

Description
1.2 to 5.5 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module 5-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
1.2 to 5.5 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module 5-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH12000W 1.2 to 5.5 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module
PTH12000WAZ
PTH12000W 1.2 to 5.5 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module PTH12000WAZ
1.2 to 5.5 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module 5-Surface Mount Module -40 to 85

1.2 to 5.5 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module 5-Surface Mount Module -40 to 85

Buy Now Datasheet
DC-DC Converters - 2683165 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2683165
DC-DC Converters 2683165
Texas Instruments PTH12000WAZ

Texas Instruments PTH12000WAZ

Supplier's Site
DC-DC Converters - 2683166P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2683166P
DC-DC Converters 2683166P
Texas Instruments PTH12000WAZ

Texas Instruments PTH12000WAZ

Supplier's Site
DC-DC Converters - 2683166 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2683166
DC-DC Converters 2683166
Texas Instruments PTH12000WAZ

Texas Instruments PTH12000WAZ

Supplier's Site
 - PTH12000WAZ - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 19.8W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 19.8W, Hybrid

Supplier's Site Datasheet
SMD 6A 5.5V 13.2V DC-DC Converter IC - 132-PTH12000WAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 5.5V 13.2V DC-DC Converter IC
132-PTH12000WAZ
SMD 6A 5.5V 13.2V DC-DC Converter IC 132-PTH12000WAZ
6A DC/DC Converter, 5.5V Out, 10.8-13.2V In, SMD/SMT Module Product overview: PTH12000WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 5.5V, 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 5.5V, 13.2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH12000WAZ can be used for catalog matching and distributor lookup.

6A DC/DC Converter, 5.5V Out, 10.8-13.2V In, SMD/SMT Module Product overview: PTH12000WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 5.5V, 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 5.5V, 13.2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH12000WAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH12000WAZ 2683165 PTH12000WAZ 132-PTH12000WAZ
Product Name PTH12000W 1.2 to 5.5 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module DC-DC Converters SMD 6A 5.5V 13.2V DC-DC Converter IC
Package Type Other; Surface Mount Module,Through-Hole Module Other; Surface Mount Module5 Other; SMD/SMT
Features Enable,Tracking
Output Voltage 1.2 to 5.5 volts 3.3 volts 5.5 volts
Unlock Full Specs
to access all available technical data