0.8 to 1.8 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module 5-Through-Hole Module -40 to 85
6A DC/DC Converter Module, 0.8-1.8V Out, 10.8-13.2V In, Non-Isolated Product overview: PTH12000LAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 6A, 1.8V, 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 6A, 1.8V, 13.2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH12000LAH can be used for catalog matching and distributor lookup.
DC-DC Regulated Power Supply Module, 1 Output, 10.8W, Hybrid
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH12000LAH | 132-PTH12000LAH | PTH12000LAH |
| Product Name | PTH12000L 0.8 to 1.8 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module | Isolated 6A 1.8V 13.2V DC-DC Converter IC | |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Module | Other; Module |
| Features | Enable,Tracking | ||
| Output Voltage | 0.8000 to 1.8 volts | 1.8 volts |