Texas Instruments PTH08T261W 3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans PTH08T261WAST

Description
3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH08T261W 3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans
PTH08T261WAST
PTH08T261W 3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans PTH08T261WAST
3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Surface Mount Module -40 to 85

3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Surface Mount Module -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number PTH08T261WAST
Product Name PTH08T261W 3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans
Package Type Other; Surface Mount Module,Through-Hole Module
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74LVC1GU04DBVRG4 - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SC-74A, SOT-753
Input Voltage 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gates and Inverters - CD4049UBDR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM25037 Dual-Mode PWM Controller With Alternating Outputs - LM25037MT/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Synchronization Pin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
UC1526A Regulating Pulse Width Modulators - 85515022A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details