Texas Instruments PTH08T261W 3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans PTH08T261WAD

Description
3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Through-Hole Module -40 to 85
Request a Quote Datasheet
Description
3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Through-Hole Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH08T261W 3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans
PTH08T261WAD
PTH08T261W 3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans PTH08T261WAD
3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Through-Hole Module -40 to 85

3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Through-Hole Module -40 to 85

Buy Now Datasheet
3A 14V 5.5V DC-DC Converter IC - 132-PTH08T261WAD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 14V 5.5V DC-DC Converter IC
132-PTH08T261WAD
3A 14V 5.5V DC-DC Converter IC 132-PTH08T261WAD
3A DC/DC Converter, 4.5-14V In, 0.69-5.5V Out, Non-Iso Module Product overview: PTH08T261WAD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 14V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 14V, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T261WAD can be used for catalog matching and distributor lookup.

3A DC/DC Converter, 4.5-14V In, 0.69-5.5V Out, Non-Iso Module Product overview: PTH08T261WAD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 14V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 14V, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T261WAD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PTH08T261WAD - 809337-PTH08T261WAD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH08T261WAD
809337-PTH08T261WAD
Power Supplies Board Mount DCDC Converters - PTH08T261WAD 809337-PTH08T261WAD
Manufacturer: Texas Instruments Win Source Part Number: 809337-PTH08T261WAD Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.69 ~ 5.5V Efficiency: 95% Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.75" L x 0.62" W x 0.34" H (19.1mm x 15.7mm x 8.6mm) Maximum Input Voltage: 14V Manufacturer Package: 10-DIP Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited) Part Number Series: PTH08T261W

Manufacturer: Texas Instruments
Win Source Part Number: 809337-PTH08T261WAD
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.69 ~ 5.5V
Efficiency: 95%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.75" L x 0.62" W x 0.34" H (19.1mm x 15.7mm x 8.6mm)
Maximum Input Voltage: 14V
Manufacturer Package: 10-DIP Module
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 1 (Unlimited)
Part Number Series: PTH08T261W

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH08T261WAD 132-PTH08T261WAD 809337-PTH08T261WAD
Product Name PTH08T261W 3-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 3A 14V 5.5V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PTH08T261WAD
Package Type Other; Surface Mount Module,Through-Hole Module DIP; Other; 10-DIP Module
Features TurboTrans
Output Voltage 0.7000 to 5.5 volts 5.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data