Texas Instruments PTH08T260W 3-A, 4.5V to 14V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans PTH08T260WAS

Description
3-A, 4.5V to 14V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans 10-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
3-A, 4.5V to 14V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans 10-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH08T260W 3-A, 4.5V to 14V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans
PTH08T260WAS
PTH08T260W 3-A, 4.5V to 14V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans PTH08T260WAS
3-A, 4.5V to 14V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans 10-Surface Mount Module -40 to 85

3-A, 4.5V to 14V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans 10-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTH08T260WAS - 1240618-PTH08T260WAS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH08T260WAS
1240618-PTH08T260WAS
Power Supplies Board Mount DCDC Converters - PTH08T260WAS 1240618-PTH08T260WAS
Manufacturer: Texas Instruments Win Source Part Number: 1240618-PTH08T260WAS Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240618-PTH08T260WAS
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
SMD Isolated 3A 14V DC-DC Converter IC - 132-PTH08T260WAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 3A 14V DC-DC Converter IC
132-PTH08T260WAS
SMD Isolated 3A 14V DC-DC Converter IC 132-PTH08T260WAS
3A Non-Isolated DC-DC Converter, 4.5-14V In, 5.5V Out, SMD Product overview: PTH08T260WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3A, 14V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3A, 14V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T260WAS can be used for catalog matching and distributor lookup.

3A Non-Isolated DC-DC Converter, 4.5-14V In, 5.5V Out, SMD Product overview: PTH08T260WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3A, 14V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3A, 14V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T260WAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Module DC-DC 1-OUT 0.69V to 5.5V 3A 10-Pin DIP Module - 815-PTH08T260WAS - Utmel Electronic Limited
Hong Kong, China
Module DC-DC 1-OUT 0.69V to 5.5V 3A 10-Pin DIP Module
815-PTH08T260WAS
Module DC-DC 1-OUT 0.69V to 5.5V 3A 10-Pin DIP Module 815-PTH08T260WAS
Module DC-DC 1-OUT 0.69V to 5.5V 3A 10-Pin DIP Module

Module DC-DC 1-OUT 0.69V to 5.5V 3A 10-Pin DIP Module

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH08T260WAS 1240618-PTH08T260WAS 132-PTH08T260WAS 815-PTH08T260WAS
Product Name PTH08T260W 3-A, 4.5V to 14V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans Power Supplies Board Mount DCDC Converters - PTH08T260WAS SMD Isolated 3A 14V DC-DC Converter IC Module DC-DC 1-OUT 0.69V to 5.5V 3A 10-Pin DIP Module
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT Other; 10-SMD Module
Features TurboTrans
Output Voltage 0.6900 to 5.5 volts 5.5 volts 5.5 volts
Input Voltage 4.5 to 14 volts 14 volts 5 volts
Unlock Full Specs
to access all available technical data