Texas Instruments PTH08T255W 40A, 8V to 14V Input, 3V to 5.25V Output, Non-Isolated, Power Module with TurboTrans PTH08T255WAD

Description
40A, 8V to 14V Input, 3V to 5.25V Output, Non-Isolated, Power Module with TurboTrans 22-Through-Hole Module -40 to 85
Request a Quote Datasheet
Description
40A, 8V to 14V Input, 3V to 5.25V Output, Non-Isolated, Power Module with TurboTrans 22-Through-Hole Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTH08T255W 40A, 8V to 14V Input, 3V to 5.25V Output, Non-Isolated, Power Module with TurboTrans - PTH08T255WAD - Texas Instruments
Dallas, TX, United States
PTH08T255W 40A, 8V to 14V Input, 3V to 5.25V Output, Non-Isolated, Power Module with TurboTrans
PTH08T255WAD
PTH08T255W 40A, 8V to 14V Input, 3V to 5.25V Output, Non-Isolated, Power Module with TurboTrans PTH08T255WAD
40A, 8V to 14V Input, 3V to 5.25V Output, Non-Isolated, Power Module with TurboTrans 22-Through-Hole Module -40 to 85

40A, 8V to 14V Input, 3V to 5.25V Output, Non-Isolated, Power Module with TurboTrans 22-Through-Hole Module -40 to 85

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 1209986-PTH08T255WAD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1209986-PTH08T255WAD
Power Supplies - Board Mount - DC DC Converters 1209986-PTH08T255WAD
Win Source Part Number: 1209986-PTH08T255WAD Category: Power Supplies - Board Mount>DC DC Converters Series: PTH08T255W Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 25 Number of Outputs: 1 Current - Output (Max): 40A Voltage - Input (Min): 8V Voltage - Input (Max): 14V Voltage - Output 1: 3 ~ 5.25V Efficiency: 95% Mounting Type: Through Hole Package / Case: 22-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.52" L x 1.02" W x 0.38" H (38.6mm x 25.9mm x 9.7mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-24124,-PTH08T255 WAD-NDR,-296-24124-N D,-296-24124-NDR,296 -24124-NDR Base Product Number: PTH08

Win Source Part Number: 1209986-PTH08T255WAD
Category: Power Supplies - Board Mount>DC DC Converters
Series: PTH08T255W
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 25
Number of Outputs: 1
Current - Output (Max): 40A
Voltage - Input (Min): 8V
Voltage - Input (Max): 14V
Voltage - Output 1: 3 ~ 5.25V
Efficiency: 95%
Mounting Type: Through Hole
Package / Case: 22-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.52" L x 1.02" W x 0.38" H (38.6mm x 25.9mm x 9.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-24124,-PTH08T255WAD-NDR,-296-24124-ND,-296-24124-NDR,296-24124-NDR
Base Product Number: PTH08

Buy Now Datasheet
Isolated 40A 14V 5.25V DC-DC Converter IC - 132-PTH08T255WAD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 40A 14V 5.25V DC-DC Converter IC
132-PTH08T255WAD
Isolated 40A 14V 5.25V DC-DC Converter IC 132-PTH08T255WAD
40A DC/DC Converter Module, 8-14V In, 3-5.25V Out, Non-Isolated Product overview: PTH08T255WAD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 40A, 14V, 5.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 40A, 14V, 5.25V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T255WAD can be used for catalog matching and distributor lookup.

40A DC/DC Converter Module, 8-14V In, 3-5.25V Out, Non-Isolated Product overview: PTH08T255WAD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 40A, 14V, 5.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 40A, 14V, 5.25V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T255WAD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH08T255WAD 1209986-PTH08T255WAD 132-PTH08T255WAD
Product Name PTH08T255W 40A, 8V to 14V Input, 3V to 5.25V Output, Non-Isolated, Power Module with TurboTrans Power Supplies - Board Mount - DC DC Converters Isolated 40A 14V 5.25V DC-DC Converter IC
Package Type Other; Surface Mount Module,Through-Hole Module DIP; Other; Tray Other; Module
Features TurboTrans
Output Voltage 3 to 5.25 volts 8 to 14 volts 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM25037 Dual-Mode PWM Controller With Alternating Outputs - LM25037MTX/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Synchronization Pin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive Low-Power Buck 2.2MHz Step-Down DC-DC Converter IC - 715-LM25141QRGERQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers