The PTH08T240WAZ is a high-performance, non-isolated power module designed for applications requiring up to 10 A output current. It operates with an input voltage range of 4.5 V to 14 V and features a wide output voltage adjustment capability from 0.69 V to 5.5 V, allowing for flexibility in various power distribution architectures. The module boasts high efficiency, reaching up to 96%, and includes built-in output overcurrent protection, ensuring reliable operation under load conditions. This power module is suitable for complex multi-voltage systems, microprocessors, and bus drivers, making it ideal for advanced computing and server applications. It incorporates TurboTrans technology, which enhances transient response and reduces the need for external output capacitors. Additionally, SmartSync technology allows for synchronization of switching frequencies among multiple modules, aiding in EMI noise suppression. The PTH08T240WAZ operates within a temperature range of -40°C to 85°C and is available in surface mount configurations. It is compliant with safety agency approvals, including UL/IEC/CSA-C22.2 60950-1, and is RoHS compatible, making it a suitable choice for environmentally conscious designs.
10-A, 4.5V to 14V Input, Non-Isolated, Wide Output Adjustable Power Module with TurboTrans 11-Surface Mount Module -40 to 85
10A DC/DC Converter, 4.5-14V In, 0.69-5.5V Out, Non-Isolated, SMD Product overview: PTH08T240WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 10A, 14V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 10A, 14V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T240WAZ can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTH08T240WAZ | 132-PTH08T240WAZ |
| Product Name | PTH08T240W 10-A, 4.5V to 14V Input, Non-Isolated, Wide Output Adjustable Power Module with TurboTrans | SMD Isolated 10A 14V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT |
| Features | TurboTrans | |
| Output Voltage | 0.7000 to 5.5 volts | 5.5 volts |