10-A, 4.5-V to 14-V Input, Power Module for 3-GHz DSP Systems 11-Surface Mount Module -40 to 85
DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid
10A DC-DC Converter, 4.5-14V In, 2V Out, SMD Power Module Product overview: PTH08T240FAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 14V, 2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 10A, 14V, 2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T240FAS can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH08T240FAS | PTH08T240FAS | 132-PTH08T240FAS |
| Product Name | PTH08T240F 10-A, 4.5-V to 14-V Input, Power Module for 3-GHz DSP Systems | SMD 10A 14V 2V DC-DC Converter IC | |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT | |
| Features | TurboTrans | ||
| Output Voltage | 0.6900 to 2 volts | 5.5 volts |