Texas Instruments PTH08T231W 6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans PTH08T231WAZ

Description
6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH08T231W 6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans
PTH08T231WAZ
PTH08T231W 6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans PTH08T231WAZ
6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Surface Mount Module -40 to 85

6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Surface Mount Module -40 to 85

Buy Now Datasheet
SMD 6A 14V 5.5V DC-DC Converter IC - 132-PTH08T231WAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 14V 5.5V DC-DC Converter IC
132-PTH08T231WAZ
SMD 6A 14V 5.5V DC-DC Converter IC 132-PTH08T231WAZ
6A DC/DC Converter, 4.5-14V In, 5.5V Out, Non-Iso, SMD Product overview: PTH08T231WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 14V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 14V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T231WAZ can be used for catalog matching and distributor lookup.

6A DC/DC Converter, 4.5-14V In, 5.5V Out, Non-Iso, SMD Product overview: PTH08T231WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 14V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 14V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T231WAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Power Supplies - Board Mount DC DC Converters Series: PTH08T231W Package: Tray Product Status: Active Type: Non-Isolated PoL Module Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.69 ~ 5.5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Power Supplies - Board Mount DC DC Converters
Series: PTH08T231W
Package: Tray
Product Status: Active
Type: Non-Isolated PoL Module
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH08T231WAZ 132-PTH08T231WAZ
Product Name PTH08T231W 6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans SMD 6A 14V 5.5V DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; Through-Hole Module,Surface Mount Module Other; SMD/SMT Other; Tray
Features TurboTrans
Output Voltage 0.7000 to 5.5 volts 5.5 volts 4.5 to 14 volts
Unlock Full Specs
to access all available technical data