Texas Instruments PTH08T231W 6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans PTH08T231WAS

Description
6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH08T231W 6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans
PTH08T231WAS
PTH08T231W 6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans PTH08T231WAS
6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Surface Mount Module -40 to 85

6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans 10-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Power Supplies - Board Mount DC DC Converters Series: PTH08T231W Packaging: Tray Applications: ITE (Commercial) Operating Temperature: -40°C ~ 85°C Package / Case: 10-SMD Module Features: Remote On/Off, OCP, OTP, UVLO

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Power Supplies - Board Mount DC DC Converters
Series: PTH08T231W
Packaging: Tray
Applications: ITE (Commercial)
Operating Temperature: -40°C ~ 85°C
Package / Case: 10-SMD Module
Features: Remote On/Off, OCP, OTP, UVLO

Buy Now Datasheet
SMD 6A 14V 5.5V DC-DC Converter IC - 132-PTH08T231WAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 14V 5.5V DC-DC Converter IC
132-PTH08T231WAS
SMD 6A 14V 5.5V DC-DC Converter IC 132-PTH08T231WAS
6A DC/DC Converter, 4.5-14V In, 5.5V Out, Non-Iso, SMD Product overview: PTH08T231WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 14V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 14V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T231WAS can be used for catalog matching and distributor lookup.

6A DC/DC Converter, 4.5-14V In, 5.5V Out, Non-Iso, SMD Product overview: PTH08T231WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 14V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 14V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T231WAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PTH08T231WAS - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 19.8W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 19.8W, Hybrid

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH08T231WAS 132-PTH08T231WAS PTH08T231WAS
Product Name PTH08T231W 6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans Power Supplies - Board Mount DC DC Converters SMD 6A 14V 5.5V DC-DC Converter IC
Package Type Other; Through-Hole Module,Surface Mount Module Other; 10-SMD Module Other; SMD/SMT Other; Surface Mount Module10
Features TurboTrans
Output Voltage 0.7000 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCP010515B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515BP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
Buck 75V 500mA 800kHz Step-Down DC-DC Converter IC - 739-LM5007MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 73 volts
Input Voltage 75 volts
View Details
2 suppliers
LM25037-Q1 Dual-Mode PWM Controller With Alternating Outputs - LM25037QMTX/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Synchronization Pin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
UC1845 Current Mode PWM Controller - 5962-8670404PA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers