6-A, 4.5-V to 14-V input, non-isolated, adjustable output power module with TurboTrans™ technology, designed for applications requiring transient response up to 300 A/µs and support for all-ceramic output capacitors. Available in surface mount and through-hole configurations with a 36-pin module package. Operating temperature range is -40°C to 85°C. Features include output overcurrent protection, differential remote sense, adjustable undervoltage lockout, Auto-Track™ sequencing, and SmartSync for frequency synchronization. Complies with UL/IEC/CSA-C22.2 60950-1 safety standards.
6-A, 4.5V to 14V Input, Non-Isolated, Wide Output Adjustable Power Module with TurboTrans 10-Surface Mount Module -40 to 85
6A Adj DC/DC Conv, 4.5-14V In, Non-Iso, SMD Module Product overview: PTH08T230WAZT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 14V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T230WAZT can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTH08T230WAZT | 132-PTH08T230WAZT |
| Product Name | PTH08T230W 6-A, 4.5V to 14V Input, Non-Isolated, Wide Output Adjustable Power Module with TurboTrans | SMD 6A 14V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT |
| Features | TurboTrans | |
| Output Voltage | 0.7000 to 5.5 volts | 5.5 volts |