6-A, 4.5V to 14V Input, Non-Isolated, Wide Output Adjustable Power Module with TurboTrans 10-Through-Hole Module -40 to 85
DC-DC Regulated Power Supply Module, 1 Output, 19.8W, Hybrid
6A DC/DC Converter, 4.5-14V In, 0.69-5.5V Adj Out, Non-Iso, 33W Product overview: PTH08T230WAD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 14V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 14V, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T230WAD can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH08T230WAD | PTH08T230WAD | 132-PTH08T230WAD |
| Product Name | PTH08T230W 6-A, 4.5V to 14V Input, Non-Isolated, Wide Output Adjustable Power Module with TurboTrans | 6A 14V 5.5V DC-DC Converter IC | |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Through-Hole Module10 | Other; DIP |
| Features | TurboTrans | ||
| Output Voltage | 0.7000 to 5.5 volts | 5.5 volts |