Texas Instruments PTH08T220W 16-A, 4.5-V to 14-V Input, Non-Isolated, Wide Output Adjust, Power Module w/ TurboTrans PTH08T220WAS

Description
16-A, 4.5-V to 14-V Input, Non-Isolated, Wide Output Adjust, Power Module w/ TurboTrans 11-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
16-A, 4.5-V to 14-V Input, Non-Isolated, Wide Output Adjust, Power Module w/ TurboTrans 11-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH08T220W 16-A, 4.5-V to 14-V Input, Non-Isolated, Wide Output Adjust, Power Module w/ TurboTrans
PTH08T220WAS
PTH08T220W 16-A, 4.5-V to 14-V Input, Non-Isolated, Wide Output Adjust, Power Module w/ TurboTrans PTH08T220WAS
16-A, 4.5-V to 14-V Input, Non-Isolated, Wide Output Adjust, Power Module w/ TurboTrans 11-Surface Mount Module -40 to 85

16-A, 4.5-V to 14-V Input, Non-Isolated, Wide Output Adjust, Power Module w/ TurboTrans 11-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTH08T220WAS - 1240605-PTH08T220WAS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH08T220WAS
1240605-PTH08T220WAS
Power Supplies Board Mount DCDC Converters - PTH08T220WAS 1240605-PTH08T220WAS
Manufacturer: Texas Instruments Win Source Part Number: 1240605-PTH08T220WAS Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240605-PTH08T220WAS
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
 - PTH08T220WAS - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 52.8W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 52.8W, Hybrid

Supplier's Site Datasheet
SMD Isolated 16A 14V DC-DC Converter IC - 132-PTH08T220WAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 16A 14V DC-DC Converter IC
132-PTH08T220WAS
SMD Isolated 16A 14V DC-DC Converter IC 132-PTH08T220WAS
16A DC/DC Converter, 4.5-14V In, 5.5V Out, Non-Isolated, SMD Product overview: PTH08T220WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 16A, 14V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 16A, 14V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T220WAS can be used for catalog matching and distributor lookup.

16A DC/DC Converter, 4.5-14V In, 5.5V Out, Non-Isolated, SMD Product overview: PTH08T220WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 16A, 14V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 16A, 14V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T220WAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH08T220WAS 1240605-PTH08T220WAS PTH08T220WAS 132-PTH08T220WAS
Product Name PTH08T220W 16-A, 4.5-V to 14-V Input, Non-Isolated, Wide Output Adjust, Power Module w/ TurboTrans Power Supplies Board Mount DCDC Converters - PTH08T220WAS SMD Isolated 16A 14V DC-DC Converter IC
Package Type Other; Surface Mount Module,Through-Hole Module Other; Surface Mount Module11 Other; SMD/SMT
Features TurboTrans
Output Voltage 0.7000 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data