Texas Instruments Standard Linear and Logic Output Power Max Texas Instruments PTH08T220WAS.

Description
Output Power Max:88W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input Voltage DC Min:4.5V; Height:9.09mm RoHS Compliant: No
Description
Output Power Max:88W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input Voltage DC Min:4.5V; Height:9.09mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Output Power Max Texas Instruments - 15AC4081 - Newark, An Avnet Company
Chicago, IL, United States
Output Power Max Texas Instruments
15AC4081
Output Power Max Texas Instruments 15AC4081
Output Power Max:88W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input Voltage DC Min:4.5V; Height:9.09mm RoHS Compliant: No

Output Power Max:88W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input Voltage DC Min:4.5V; Height:9.09mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC4081
Product Name Output Power Max Texas Instruments
DC Output Voltage 0.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2233-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details