The PTH08T220W is a high-performance, non-isolated power module designed for applications requiring up to 16 A of output current. It operates within an input voltage range of 4.5 V to 14 V and allows for adjustable output voltage settings from 0.69 V to 5.5 V, making it suitable for various advanced computing and server applications. The module features TurboTrans,Ñ¢ technology, which enhances transient response while minimizing the need for external output capacitors. It also incorporates SmartSync technology for synchronization of multiple modules, aiding in EMI noise suppression. Key protective features include output overcurrent protection and adjustable undervoltage lockout, ensuring reliable operation under various load conditions. The operating temperature range is from -40°C to 85°C, and the module is compliant with safety standards such as UL/IEC/CSA-C22.2 60950-1. The PTH08T220W is available in both through-hole and surface mount configurations, and it is RoHS compliant, making it a versatile choice for engineers looking for a robust power solution.
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Semiconductor Power Modules |
| Product Number | PTH08T220W |
| Product Name | Power Modules |
| Technology | Intelligent Power Module (IPM) |