Texas Instruments PTH08080W 2.25 A, 4.5-V to 18-V Input Wide Adjust Miniature Power Module PTH08080WAZT

Description
2.25 A, 4.5-V to 18-V Input Wide Adjust Miniature Power Module 5-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
2.25 A, 4.5-V to 18-V Input Wide Adjust Miniature Power Module 5-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH08080W 2.25 A, 4.5-V to 18-V Input Wide Adjust Miniature Power Module
PTH08080WAZT
PTH08080W 2.25 A, 4.5-V to 18-V Input Wide Adjust Miniature Power Module PTH08080WAZT
2.25 A, 4.5-V to 18-V Input Wide Adjust Miniature Power Module 5-Surface Mount Module -40 to 85

2.25 A, 4.5-V to 18-V Input Wide Adjust Miniature Power Module 5-Surface Mount Module -40 to 85

Buy Now Datasheet
SMD 2.25A 18V 5.5V DC-DC Converter IC - 132-PTH08080WAZT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.25A 18V 5.5V DC-DC Converter IC
132-PTH08080WAZT
SMD 2.25A 18V 5.5V DC-DC Converter IC 132-PTH08080WAZT
2.25A DC/DC Controller, 4.5-18V In, 5.5V Adj Out, 300kHz, SMD Product overview: PTH08080WAZT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.25A, 18V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.25A, 18V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08080WAZT can be used for catalog matching and distributor lookup.

2.25A DC/DC Controller, 4.5-18V In, 5.5V Adj Out, 300kHz, SMD Product overview: PTH08080WAZT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.25A, 18V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.25A, 18V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08080WAZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PTH08080WAZT - 812270-PTH08080WAZT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH08080WAZT
812270-PTH08080WAZT
Power Supplies Board Mount DCDC Converters - PTH08080WAZT 812270-PTH08080WAZT
Manufacturer: Texas Instruments Win Source Part Number: 812270-PTH08080WAZT Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.9 ~ 5.5V Efficiency: 93.5% Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.60" L x 0.50" W x 0.35" H (15.2mm x 12.7mm x 8.9mm) Maximum Input Voltage: 18V Manufacturer Package: 5-SMD Module Current - Output (Maximum): 2.25A Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: PTH08080W

Manufacturer: Texas Instruments
Win Source Part Number: 812270-PTH08080WAZT
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.9 ~ 5.5V
Efficiency: 93.5%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.60" L x 0.50" W x 0.35" H (15.2mm x 12.7mm x 8.9mm)
Maximum Input Voltage: 18V
Manufacturer Package: 5-SMD Module
Current - Output (Maximum): 2.25A
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: PTH08080W

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH08080WAZT 132-PTH08080WAZT 812270-PTH08080WAZT
Product Name PTH08080W 2.25 A, 4.5-V to 18-V Input Wide Adjust Miniature Power Module SMD 2.25A 18V 5.5V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PTH08080WAZT
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT Other; 5-SMD Module
Features Enable,Tracking
Output Voltage 0.9000 to 5.5 volts 5.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data