2.25-A, 5/12-V Input, Non-Isolated Wide Adjust Module w/ Auto-Track 6-Surface Mount Module -40 to 85
DC-DC Controller 4.5-14V In, 0.9-5.5V Out, 2.25A, SMD Product overview: PTH08000WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14V, 5.5V, 2.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 14V, 5.5V, 2.25A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08000WAZ can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTH08000WAZ | 132-PTH08000WAZ |
| Product Name | PTH08000W 2.25-A, 5/12-V Input, Non-Isolated Wide Adjust Module w/ Auto-Track | SMD 14V 5.5V 2.25A DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT |
| Features | Enable,Output Discharge,Tracking | |
| Output Voltage | 0.9000 to 5.5 volts | 5.5 volts |