Texas Instruments PTH05060W 10 A, 5-V Input Non-Isolated Wide Adjust Module PTH05060WAZ

Description
10 A, 5-V Input Non-Isolated Wide Adjust Module 10-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
10 A, 5-V Input Non-Isolated Wide Adjust Module 10-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH05060W 10 A, 5-V Input Non-Isolated Wide Adjust Module
PTH05060WAZ
PTH05060W 10 A, 5-V Input Non-Isolated Wide Adjust Module PTH05060WAZ
10 A, 5-V Input Non-Isolated Wide Adjust Module 10-Surface Mount Module -40 to 85

10 A, 5-V Input Non-Isolated Wide Adjust Module 10-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTH05060WAZ - 813248-PTH05060WAZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH05060WAZ
813248-PTH05060WAZ
Power Supplies Board Mount DCDC Converters - PTH05060WAZ 813248-PTH05060WAZ
Manufacturer: Texas Instruments Win Source Part Number: 813248-PTH05060WAZ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.8 ~ 3.6V Efficiency: 94% Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm) Maximum Input Voltage: 5.5V Manufacturer Package: 10-SMD Module Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) Part Number Series: PTH05060W

Manufacturer: Texas Instruments
Win Source Part Number: 813248-PTH05060WAZ
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.8 ~ 3.6V
Efficiency: 94%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 10-SMD Module
Current - Output (Maximum): 10A
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)
Part Number Series: PTH05060W

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips
Product Number PTH05060WAZ 813248-PTH05060WAZ
Product Name PTH05060W 10 A, 5-V Input Non-Isolated Wide Adjust Module Power Supplies Board Mount DCDC Converters - PTH05060WAZ
Package Type Other; Surface Mount Module,Through-Hole Module Other; 10-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> DC-DC Converters - LM2664M6X/NOPB - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOT23
Output Voltage Type Fixed
Output Voltage -5.5 to -1.8 volts
View Details
Buck 2A SOT23 Step-Down DC-DC Converter IC - 739-LMR51420YDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 to 36 volts
Input Voltage 36 volts
View Details
2 suppliers
LM3203 Miniature, Adjustable, Step-Down DC-DC Converter with Bypass Mode for RF Power Amplifiers - LM3203TL/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers