Texas Instruments PTH05050W 6 A, 5-V Input Non-Isolated Wide Adjust Module w/ Auto-Track PTH05050WAST

Description
6 A, 5-V Input Non-Isolated Wide Adjust Module w/ Auto-Track 6-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
6 A, 5-V Input Non-Isolated Wide Adjust Module w/ Auto-Track 6-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH05050W 6 A, 5-V Input Non-Isolated Wide Adjust Module w/ Auto-Track
PTH05050WAST
PTH05050W 6 A, 5-V Input Non-Isolated Wide Adjust Module w/ Auto-Track PTH05050WAST
6 A, 5-V Input Non-Isolated Wide Adjust Module w/ Auto-Track 6-Surface Mount Module -40 to 85

6 A, 5-V Input Non-Isolated Wide Adjust Module w/ Auto-Track 6-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTH05050WAST - 1240590-PTH05050WAST - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH05050WAST
1240590-PTH05050WAST
Power Supplies Board Mount DCDC Converters - PTH05050WAST 1240590-PTH05050WAST
Manufacturer: Texas Instruments Win Source Part Number: 1240590-PTH05050WAST Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): PTH05060WAS; SIL06C-05SADJ-V; PTH05020WAST; PTH05050WAST; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240590-PTH05050WAST
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PTH05060WAS; SIL06C-05SADJ-V; PTH05020WAST; PTH05050WAST;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
SMD Isolated 6A 3.6V DC-DC Converter IC - 132-PTH05050WAST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 6A 3.6V DC-DC Converter IC
132-PTH05050WAST
SMD Isolated 6A 3.6V DC-DC Converter IC 132-PTH05050WAST
6A 3.6V Non-Isolated DC/DC Converter, 4.5-5.5V In, SMD Product overview: PTH05050WAST from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 6A, 3.6V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 6A, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH05050WAST can be used for catalog matching and distributor lookup.

6A 3.6V Non-Isolated DC/DC Converter, 4.5-5.5V In, SMD Product overview: PTH05050WAST from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 6A, 3.6V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 6A, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH05050WAST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH05050WAST 1240590-PTH05050WAST 132-PTH05050WAST
Product Name PTH05050W 6 A, 5-V Input Non-Isolated Wide Adjust Module w/ Auto-Track Power Supplies Board Mount DCDC Converters - PTH05050WAST SMD Isolated 6A 3.6V DC-DC Converter IC
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT
Features Enable,Output Discharge,Tracking
Output Voltage 0.8000 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data