Texas Instruments PTH05030W 30 A, 5-V Input Wide-Output Adjust Plug-in Power Module PTH05030WAZT

Description
30 A, 5-V Input Wide-Output Adjust Plug-in Power Module 13-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
30 A, 5-V Input Wide-Output Adjust Plug-in Power Module 13-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH05030W 30 A, 5-V Input Wide-Output Adjust Plug-in Power Module
PTH05030WAZT
PTH05030W 30 A, 5-V Input Wide-Output Adjust Plug-in Power Module PTH05030WAZT
30 A, 5-V Input Wide-Output Adjust Plug-in Power Module 13-Surface Mount Module -40 to 85

30 A, 5-V Input Wide-Output Adjust Plug-in Power Module 13-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTH05030WAZT - 931070-PTH05030WAZT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH05030WAZT
931070-PTH05030WAZT
Power Supplies Board Mount DCDC Converters - PTH05030WAZT 931070-PTH05030WAZT
Manufacturer: Texas Instruments Win Source Part Number: 931070-PTH05030WAZT Series: PTH05030W Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 30A 4.5V - 5.5V Input Package: Reel - TR Package: 13-SMD Module Mounting: Surface Mount Family Name: PTH05030 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960

Manufacturer: Texas Instruments
Win Source Part Number: 931070-PTH05030WAZT
Series: PTH05030W
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 30A 4.5V - 5.5V Input
Package: Reel - TR
Package: 13-SMD Module
Mounting: Surface Mount
Family Name: PTH05030
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips
Product Number PTH05030WAZT 931070-PTH05030WAZT
Product Name PTH05030W 30 A, 5-V Input Wide-Output Adjust Plug-in Power Module Power Supplies Board Mount DCDC Converters - PTH05030WAZT
Package Type Other; Surface Mount Module,Through-Hole Module Other; 13-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

DCV010515 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
DCR022405 Miniature, 2W Isolated Regulated DC/DC Converters - DCR022405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
Conv DC-DC Single Step Up 2.7V to 5.5V 10-Pin LLP EP T/R - 815-LM4510SD - Utmel Electronic Limited
Specs
Input Voltage 3.6 volts
IOUT 1.8 amps
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Buck 20V HTSSOP Step-Down DC-DC Converter IC - 715-LM27402MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
IQ 0.0045 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers