Texas Instruments PTH05030W 30 A, 5-V Input Wide-Output Adjust Plug-in Power Module PTH05030WAST

Description
30 A, 5-V Input Wide-Output Adjust Plug-in Power Module 13-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
30 A, 5-V Input Wide-Output Adjust Plug-in Power Module 13-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH05030W 30 A, 5-V Input Wide-Output Adjust Plug-in Power Module
PTH05030WAST
PTH05030W 30 A, 5-V Input Wide-Output Adjust Plug-in Power Module PTH05030WAST
30 A, 5-V Input Wide-Output Adjust Plug-in Power Module 13-Surface Mount Module -40 to 85

30 A, 5-V Input Wide-Output Adjust Plug-in Power Module 13-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTH05030WAST - 1240588-PTH05030WAST - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH05030WAST
1240588-PTH05030WAST
Power Supplies Board Mount DCDC Converters - PTH05030WAST 1240588-PTH05030WAST
Manufacturer: Texas Instruments Win Source Part Number: 1240588-PTH05030WAST Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240588-PTH05030WAST
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
SMD Isolated 30A 3.6V DC-DC Converter IC - 132-PTH05030WAST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 30A 3.6V DC-DC Converter IC
132-PTH05030WAST
SMD Isolated 30A 3.6V DC-DC Converter IC 132-PTH05030WAST
30A 3.6V DC/DC Converter, 4.5-5.5V In, Non-Isolated, SMD Product overview: PTH05030WAST from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 30A, 3.6V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 30A, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH05030WAST can be used for catalog matching and distributor lookup.

30A 3.6V DC/DC Converter, 4.5-5.5V In, Non-Isolated, SMD Product overview: PTH05030WAST from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 30A, 3.6V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 30A, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH05030WAST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH05030WAST 1240588-PTH05030WAST 132-PTH05030WAST
Product Name PTH05030W 30 A, 5-V Input Wide-Output Adjust Plug-in Power Module Power Supplies Board Mount DCDC Converters - PTH05030WAST SMD Isolated 30A 3.6V DC-DC Converter IC
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT
Features Enable,Output Discharge,Tracking
Output Voltage 0.8000 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data