30 A, 5-V Input Wide-Output Adjust Plug-in Power Module 13-Surface Mount Module -40 to 85
30A 3.6V DC/DC Converter, 4.5-5.5V In, Non-Isolated, SMD Product overview: PTH05030WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 30A, 3.6V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 30A, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH05030WAS can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTH05030WAS | 132-PTH05030WAS |
| Product Name | PTH05030W 30 A, 5-V Input Wide-Output Adjust Plug-in Power Module | SMD Isolated 30A 3.6V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT |
| Features | Enable,Output Discharge,Tracking | |
| Output Voltage | 0.8000 to 3.6 volts | 3.6 volts |