Texas Instruments Power Modules PTH05030W

Description
PTH05030W
Description
PTH05030W
Datasheet
Datasheet Summary
Powered by GS/AI

The PTH05030W is a high-current, non-isolated power module designed for efficient step-down power conversion from a 5-V input. It can deliver up to 30 A of output current and features a wide output voltage adjustment range from 0.8 V to 3.6 V, which can be set using a single resistor. The module boasts a power density of 180 W/in² and efficiencies reaching up to 94%. Key features include on/off inhibit control, pre-bias startup capability, and Auto-Track,Ñ¢ sequencing for synchronized power-up and power-down of multiple modules. It also incorporates output over-current protection and over-temperature protection to safeguard against load faults. The operating temperature range is from -40 °C to +85 °C, making it suitable for various environments. The PTH05030W is compatible with Point-of-Load Alliance (POLA) standards and has received safety agency approvals including UL 1950 and CSA 22.2 950. Its compact size of 1.37 in x 1.12 in allows for efficient use of PCB space, making it a viable option for complex mixed-signal applications, such as multi-processor systems.

Datasheet Summary
Powered by GS/AI

The PTH05030W is a high-current, non-isolated power module designed for efficient step-down power conversion from a 5-V input. It can deliver up to 30 A of output current and features a wide output voltage adjustment range from 0.8 V to 3.6 V, which can be set using a single resistor. The module boasts a power density of 180 W/in² and efficiencies reaching up to 94%. Key features include on/off inhibit control, pre-bias startup capability, and Auto-Track,Ñ¢ sequencing for synchronized power-up and power-down of multiple modules. It also incorporates output over-current protection and over-temperature protection to safeguard against load faults. The operating temperature range is from -40 °C to +85 °C, making it suitable for various environments. The PTH05030W is compatible with Point-of-Load Alliance (POLA) standards and has received safety agency approvals including UL 1950 and CSA 22.2 950. Its compact size of 1.37 in x 1.12 in allows for efficient use of PCB space, making it a viable option for complex mixed-signal applications, such as multi-processor systems.

Suppliers

Company
Product
Description
Supplier Links
Power Modules PTH05030W
PTH05030W

PTH05030W

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Semiconductor Power Modules
Product Number PTH05030W
Product Name Power Modules
Technology Intelligent Power Module (IPM)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules 2-Pack - 7th-Gen X Series Model 2MBI450XNB170-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M282
Output Voltage 1700 volts
View Details
Intelligent Power Modules (IPM) - IRSM005-800MH - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Half-Bridge; Half-Bridge
Package QFN 7x8
View Details
2 suppliers
flow NPC 0 Power Module - 10-FZ07NIA050SM-P925F58 - Vincotech GmbH
Specs
Technology IGBT; IGBT H5
Configuration Three-level NPC (I-Type)
Output Voltage 650 volts
View Details
1000V/Single switch/Si Mosfet modules - APTML100U60R020T1AG - Microchip Technology, Inc.
Specs
Technology MOSFET
Output Voltage 1000 volts
Output Current 14 amps
View Details