Texas Instruments PTH05020W 22 A, 5-V Input Wide-Output Adjust Plug-in Power Module PTH05020WAZ

Description
22 A, 5-V Input Wide-Output Adjust Plug-in Power Module 10-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
22 A, 5-V Input Wide-Output Adjust Plug-in Power Module 10-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH05020W 22 A, 5-V Input Wide-Output Adjust Plug-in Power Module
PTH05020WAZ
PTH05020W 22 A, 5-V Input Wide-Output Adjust Plug-in Power Module PTH05020WAZ
22 A, 5-V Input Wide-Output Adjust Plug-in Power Module 10-Surface Mount Module -40 to 85

22 A, 5-V Input Wide-Output Adjust Plug-in Power Module 10-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTH05020WAZ - 813645-PTH05020WAZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH05020WAZ
813645-PTH05020WAZ
Power Supplies Board Mount DCDC Converters - PTH05020WAZ 813645-PTH05020WAZ
Manufacturer: Texas Instruments Win Source Part Number: 813645-PTH05020WAZ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.8 ~ 3.6V Efficiency: 95% Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.6mm) Maximum Input Voltage: 5.5V Manufacturer Package: 10-SMD Module Current - Output (Maximum): 22A Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Part Number Series: PTH05020W

Manufacturer: Texas Instruments
Win Source Part Number: 813645-PTH05020WAZ
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.8 ~ 3.6V
Efficiency: 95%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.6mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 10-SMD Module
Current - Output (Maximum): 22A
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 3 (168 Hours)
Part Number Series: PTH05020W

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips
Product Number PTH05020WAZ 813645-PTH05020WAZ
Product Name PTH05020W 22 A, 5-V Input Wide-Output Adjust Plug-in Power Module Power Supplies Board Mount DCDC Converters - PTH05020WAZ
Package Type Other; Surface Mount Module,Through-Hole Module Other; 10-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

LM3501 Synchronous Step-up DC/DC Converter for White LED Applications - LM3501TLX-16/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features OVP
Output Voltage 6 to 20 volts
View Details
Through-Hole Isolated 3V 5A DC-DC Converter IC - 132-PT4501A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 3 volts
Input Voltage 40 volts
View Details
3 suppliers
DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers