Texas Instruments PTH05020W 22 A, 5-V Input Wide-Output Adjust Plug-in Power Module PTH05020WAS

Description
22 A, 5-V Input Wide-Output Adjust Plug-in Power Module 10-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
22 A, 5-V Input Wide-Output Adjust Plug-in Power Module 10-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH05020W 22 A, 5-V Input Wide-Output Adjust Plug-in Power Module
PTH05020WAS
PTH05020W 22 A, 5-V Input Wide-Output Adjust Plug-in Power Module PTH05020WAS
22 A, 5-V Input Wide-Output Adjust Plug-in Power Module 10-Surface Mount Module -40 to 85

22 A, 5-V Input Wide-Output Adjust Plug-in Power Module 10-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTH05020WAS - 1240585-PTH05020WAS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH05020WAS
1240585-PTH05020WAS
Power Supplies Board Mount DCDC Converters - PTH05020WAS 1240585-PTH05020WAS
Manufacturer: Texas Instruments Win Source Part Number: 1240585-PTH05020WAS Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240585-PTH05020WAS
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
SMD 22A 3.6V 5V DC-DC Converter IC - 132-PTH05020WAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22A 3.6V 5V DC-DC Converter IC
132-PTH05020WAS
SMD 22A 3.6V 5V DC-DC Converter IC 132-PTH05020WAS
22A 3.6V DC/DC Converter, 5V Input, 155W, SMD Product overview: PTH05020WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22A, 3.6V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 22A, 3.6V, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH05020WAS can be used for catalog matching and distributor lookup.

22A 3.6V DC/DC Converter, 5V Input, 155W, SMD Product overview: PTH05020WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22A, 3.6V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 22A, 3.6V, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH05020WAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Module DC-DC 5VIN 1-OUT 0.8V to 3.6V 22A 10-Pin DIP Module Tray - 815-PTH05020WAS - Utmel Electronic Limited
Hong Kong, China
Module DC-DC 5VIN 1-OUT 0.8V to 3.6V 22A 10-Pin DIP Module Tray
815-PTH05020WAS
Module DC-DC 5VIN 1-OUT 0.8V to 3.6V 22A 10-Pin DIP Module Tray 815-PTH05020WAS
Module DC-DC 5VIN 1-OUT 0.8V to 3.6V 22A 10-Pin DIP Module Tray

Module DC-DC 5VIN 1-OUT 0.8V to 3.6V 22A 10-Pin DIP Module Tray

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH05020WAS 1240585-PTH05020WAS 132-PTH05020WAS 815-PTH05020WAS
Product Name PTH05020W 22 A, 5-V Input Wide-Output Adjust Plug-in Power Module Power Supplies Board Mount DCDC Converters - PTH05020WAS SMD 22A 3.6V 5V DC-DC Converter IC Module DC-DC 5VIN 1-OUT 0.8V to 3.6V 22A 10-Pin DIP Module Tray
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT Other; 10-SMD Module
Features Enable,Output Discharge,Tracking
Output Voltage 0.8000 to 3.6 volts 3.6 volts 3.6 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data