22 A, 5-V Input Wide-Output Adjust Plug-in Power Module 10-Through-Hole Module -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 890423-PTH05020WAD
Series: PTH05020W
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 22A 4.5V - 5.5V Input
Package: Tray
Package: 10-DIP Module
Mounting: Through Hole
Family Name: PTH05020
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8543.70.9960
Texas Instruments PTH05020WAD, DC-DC Power Supply Module 5 V Input,, 10-pin, DIP Module
| Texas Instruments | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH05020WAD | 890423-PTH05020WAD | 815-PTH05020WAD |
| Product Name | PTH05020W 22 A, 5-V Input Wide-Output Adjust Plug-in Power Module | Power Supplies Board Mount DCDC Converters - PTH05020WAD | Texas Instruments PTH05020WAD, DC-DC Power Supply Module 5 V Input,, 10-pin, DIP Module |
| Package Type | Other; Surface Mount Module,Through-Hole Module | DIP; Other; 10-DIP Module | DIP; Other; 10-DIP Module |
| Features | Enable,Output Discharge,Tracking | ||
| Output Voltage | 0.8000 to 3.6 volts | 3.6 volts |