15 A, 5-V Input Wide-Output Adjust Plug-in Power Module 10-Through-Hole Module -40 to 85
DC DC CONVERTER 0.8-3.6V 15A
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTH05010WAH | 815-PTH05010WAH |
| Product Name | PTH05010W 15 A, 5-V Input Wide-Output Adjust Plug-in Power Module | DC DC CONVERTER 0.8-3.6V 15A |
| Package Type | Other; Surface Mount Module,Through-Hole Module | DIP; Other; 10-DIP Module |
| Features | Enable,Output Discharge,Tracking | |
| Output Voltage | 0.8000 to 3.6 volts | 3.6 volts |
| Input Voltage | 4.5 to 5.5 volts | 5 volts |